EN
  • EN
  • DE

NL252018T-150J-N

Part No NL252018T-150J-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082376-NL252018T-150J-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL252018T-150J-N CAD Model

Description

The NL252018T-150J-N is a wire-wound chip inductor produced by Chilisin Electronics. This component is designed for applications that require a specific inductance value for filtering, impedance matching, and creating resonant circuits. Due to its compact size and compatibility with surface-mount technology, it's well-suited for small and portable electronic devices.

Applications

  • Mobile Phones: Employed for RF impedance matching and filtering tasks.
  • Wireless Communication Devices: Used in Bluetooth, Wi-Fi, and other wireless communication modules.
  • Tablets and Laptops: Integrated into power management and signal processing circuitry.
  • GPS Devices: Utilized in GPS receivers for both filtering and impedance matching.
  • IoT (Internet of Things) Devices: Found in various IoT devices for signal conditioning and noise reduction.

Features

  • Wire-Wound Construction: Provides a high Q-factor and consistent inductance.
  • Small Size: Its compact size enables high-density mounting on printed circuit boards.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • High Self-Resonant Frequency (SRF): Guarantees consistent performance at high frequencies.
  • Operating Temperature Range: Designed to operate reliably over a wide range of temperatures.

Benefits

  • Improved Signal Quality: Enhances filtering and impedance matching capabilities for RF signals.
  • Compact Design: The small size is ideal for use in miniature electronic devices.
  • Reliable Performance: Delivers consistent and stable inductance with a high Q-factor.
  • Automated Assembly: SMT design allows for efficient and cost-effective manufacturing.
  • Versatile Applications: Suitable for a broad spectrum of electronic circuits and applications.

Additional Details

The NL252018T-150J-N features an inductance value of 15 μH with a tolerance of ±5%, as denoted by the 'J' in the part number. Designed for reflow soldering on printed circuit boards (PCBs), this inductor's wire-wound construction helps achieve a high Q-factor, which is crucial for reducing signal losses in high-frequency circuits. Its self-resonant frequency (SRF) is generally in the MHz range, making it appropriate for various wireless communication applications. Compliant with RoHS standards, it meets environmental regulations. The DC resistance and rated current are specific to the NL series and should be confirmed with the manufacturer's datasheet to ensure that it operates properly within the intended circuit specifications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess