EN
  • EN
  • DE

NBQ201209T-102Y-N

Part No NBQ201209T-102Y-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960107-NBQ201209T-102Y-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NBQ201209T-102Y-N CAD Model

Description

The NBQ201209T-102Y-N is a multilayer chip inductor manufactured by Chilisin. This inductor is designed for use in high-frequency circuits, providing inductance for filtering, tuning, and impedance matching. Its compact size and excellent electrical characteristics make it suitable for a wide range of applications, especially in wireless communication devices and portable electronics.

Applications:

  • RF circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Wireless communication devices: Employed in mobile phones, Bluetooth modules, and Wi-Fi devices.
  • High-frequency filters: Implemented in filters for signal conditioning.
  • Oscillator circuits: Used in oscillators for generating stable frequencies.
  • Matching networks: Utilized in matching networks to optimize signal transfer.

Features:

  • Multilayer construction: Provides high inductance in a small form factor.
  • High Q-factor: Ensures minimal energy loss in high-frequency applications.
  • Tight tolerance: Offers precise inductance values for accurate circuit performance.
  • Surface mount device (SMD): Designed for automated assembly.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved signal integrity: Ensures clean and stable signals in high-frequency circuits.
  • Enhanced circuit performance: Optimizes circuit performance through precise inductance values.
  • Reduced board space: Compact size allows for high-density circuit designs.
  • Reliable operation: High Q-factor minimizes energy loss and ensures stable operation.
  • Environmentally responsible: Complies with environmental regulations, making it suitable for green initiatives.

Additional Details:

The NBQ201209T-102Y-N has an inductance value of 1µH (102) with a specified tolerance. It is designed for surface mount technology (SMT) assembly, facilitating automated manufacturing processes. The inductor operates within a specified temperature range, ensuring reliable performance in various environmental conditions. It adheres to standard packaging for automated pick-and-place equipment. The inductor's construction incorporates high-quality materials to ensure high reliability and minimal drift in inductance value over time.

This Chilisin multilayer chip inductor provides a compact, high-performance solution for inductance requirements in high-frequency circuits, ensuring signal integrity and optimizing circuit performance.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess