EN
  • EN
  • DE

MHCI06030-2R2M-R8A

Part No MHCI06030-2R2M-R8A
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Description Power Choke Shielded/Molded Wirewound 2.2uH 20% 100KHz 8A 0.015Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964043-MHCI06030-2R2M-R8A
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCI06030-2R2M-R8A CAD Model

Description

The MHCI06030-2R2M-R8A is a multilayer chip inductor manufactured by Chilisin. This inductor is designed for applications requiring small size, high performance, and reliable operation, such as in mobile communication devices and other compact electronic circuits.

Applications:

  • Mobile Communication Devices: Used in smartphones, tablets, and other mobile devices for impedance matching and filtering.
  • Wireless Communication Systems: Employed in wireless LAN, Bluetooth, and other wireless communication modules.
  • RF Circuits: Utilized in RF amplifiers, mixers, and oscillators for signal conditioning.
  • Filtering Circuits: Found in LC filters for noise reduction and signal integrity enhancement.
  • Consumer Electronics: Integrated into consumer electronics such as televisions, radios, and audio equipment.

Features:

  • Multilayer Construction: Provides high inductance in a small form factor.
  • High Q Value: Offers high Q value for efficient signal transmission and minimal loss.
  • Tight Tolerance: Features tight inductance tolerance for precise circuit performance.
  • Small Size: Designed with a compact size for space-constrained applications.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Efficient Signal Transmission: Ensures efficient signal transmission with its high Q value and tight tolerance.
  • Compact Design: Saves space in compact electronic devices due to its small size.
  • Stable Performance: Offers stable performance over a wide range of operating conditions.
  • Reduced Noise: Minimizes noise and interference with its high Q value and shielding characteristics.
  • Environmentally Friendly: Meets RoHS standards, contributing to environmentally friendly products.

Additional Details:

The MHCI06030-2R2M-R8A has an inductance value of 2.2µH. The tolerance is ±20%. It is available in a 0603 package size. The Self-Resonant Frequency (SRF) is optimized for high-frequency applications. It features a multilayer construction for high reliability and performance. Its compact size makes it ideal for use in mobile devices and other space-constrained applications where high-performance inductors are required. The high Q value ensures minimal signal loss and efficient energy transfer.

This inductor is suitable for a wide range of applications where size, performance, and reliability are critical considerations. Its robust design and compliance with industry standards make it a dependable choice for various RF and wireless communication needs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0787 $50.3680
1,550+ $0.0646 $100.1300
2,400+ $0.0626 $150.2400
3,310+ $0.0605 $200.2550
4,275+ $0.0585 $250.0875
5,715+ $0.0525 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess