EN
  • EN
  • DE

MHCI06030-100M-R8A

Part No MHCI06030-100M-R8A
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830814-MHCI06030-100M-R8A
Ultra Librarian 3D Model Ultra Librarian MHCI06030-100M-R8A CAD Model

Description

The MHCI06030-100M-R8A is a chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications and provides inductance in a small form factor. It's commonly used in wireless communication devices, RF circuits, and other applications requiring miniature, high-performance inductors.

Applications

  • RF circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless communication devices: Employed in smartphones, tablets, and other wireless devices for signal processing and antenna tuning.
  • Bluetooth modules: Integrated into Bluetooth modules for impedance matching and filtering.
  • Low Noise Amplifiers (LNAs): Used in LNAs to improve signal reception and reduce noise.
  • Oscillators: Incorporated in oscillator circuits for frequency control and stability.

Features

  • Small Size: The MHCI06030-100M-R8A has a miniature 0603 package size, allowing for high-density circuit design.
  • High Self-Resonant Frequency (SRF): Designed with a high SRF for optimal performance at high frequencies.
  • Tight Inductance Tolerance: Offers precise inductance values for accurate circuit performance.
  • High Q Factor: Features a high Q factor, minimizing losses and improving signal quality.
  • Surface Mount Technology (SMT): Suitable for automated assembly using SMT processes.

Benefits

  • Space Saving: The miniature size allows for integration into compact devices and circuit layouts.
  • Improved Signal Quality: High Q factor minimizes signal losses, improving overall signal quality and performance.
  • Accurate Circuit Performance: Tight inductance tolerance ensures precise and reliable circuit operation.
  • Enhanced High-Frequency Performance: High SRF enables optimal performance in high-frequency applications.
  • Easy Assembly: SMT compatibility allows for efficient and cost-effective automated assembly.

Additional Details

The MHCI06030-100M-R8A features an inductance value of 10nH (100M). The '0603' designation refers to its physical dimensions in inches (0.06 inch x 0.03 inch). The R8A likely designates a specific tolerance or packaging characteristic. It is crucial to refer to the manufacturer’s datasheet for detailed electrical characteristics, including SRF, Q factor, and DC resistance, to ensure proper application and performance in circuit designs.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1065 $50.0550
1,145+ $0.0874 $100.0730
1,775+ $0.0846 $150.1650
2,445+ $0.0819 $200.2455
3,160+ $0.0792 $250.2720
4,230+ $0.0710 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,210 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess