EN
  • EN
  • DE

MHCI05018-1R0M-R8A

Part No MHCI05018-1R0M-R8A
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982943-MHCI05018-1R0M-R8A
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCI05018-1R0M-R8A CAD Model

Description

The MHCI05018-1R0M-R8A is a molded power inductor manufactured by Chilisin Electronics. This inductor is designed for use in a variety of power management applications, offering a compact size and high current handling capability. It is constructed with a magnetic alloy powder core, providing excellent saturation characteristics and low core loss. This inductor is suitable for applications requiring efficient power conversion and filtering.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • Voltage Regulators: Integrated into voltage regulators to improve stability and reduce ripple.
  • LED Lighting: Used in LED drivers for current regulation and filtering.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.
  • Automotive Electronics: Used in automotive power systems for various electronic control units (ECUs).

Features:

  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Magnetic Alloy Powder Core: Offers high saturation current and low core loss.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Current Handling: Capable of handling high DC currents without significant performance degradation.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Efficient Power Conversion: Low core loss and DC resistance ensure efficient power conversion.
  • High Reliability: Molded construction provides excellent mechanical and environmental protection.
  • Space Saving: Compact size allows for integration into small form factor devices.
  • Improved Performance: High saturation current ensures stable operation under high load conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The MHCI05018-1R0M-R8A has an inductance value of 1.0 μH with a tolerance of ±20%. It is designed to handle a saturation current of approximately 4.8A and has a low DC resistance, typically around 25 mΩ. The inductor has a height of around 1.8 mm, making it suitable for low-profile applications. It operates over a wide temperature range, typically from -40°C to +125°C. This power inductor provides a reliable and efficient solution for power management applications requiring a compact size and high current handling capability.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess