EN
  • EN
  • DE

LVS808040L-150T-N

Part No LVS808040L-150T-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073067-LVS808040L-150T-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS808040L-150T-N CAD Model

Description

The LVS808040L-150T-N is a high-current power inductor from Chilisin, designed for demanding power supply and DC-DC converter applications. The 'L' likely indicates a low-profile design, while '150T' refers to an inductance value of 15μH (150 * 0.1uH) and 'N' may signify specific packaging or material composition.

Applications

  • High-Current DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters where high current handling is essential.
  • Voltage Regulators: Suitable for voltage regulation modules (VRMs) in servers, workstations, and high-performance computing devices.
  • Power Amplifiers: Employed in power amplifier circuits for efficient energy storage and filtering.
  • Renewable Energy Systems: Can be used in solar power inverters and wind turbine power converters.
  • Industrial Power Supplies: Utilized in power supplies for industrial equipment and machinery.

Features

  • High Saturation Current: Designed to handle very high current levels without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance, increasing efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Low Profile: The 'L' designation indicates a low-profile design, suitable for space-constrained applications.
  • Robust Design: Designed for reliable operation in harsh environments.

Benefits

  • High Efficiency: Low DCR reduces power losses, improving overall circuit efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing interference with other components.
  • Compact Design: Low-profile design allows for use in densely populated circuit boards.
  • Reliable Performance: Robust design ensures consistent performance over a wide range of operating conditions.
  • Versatile Application: Suitable for a wide range of high-current power supply and DC-DC converter applications.

Technical Specifications

Typical specifications for this type of inductor:

  • Inductance: 15 μH (microhenries)
  • Tolerance: Typically ±20%
  • Saturation Current: High value, consult the datasheet for specific details.
  • DC Resistance (DCR): Low value to minimize power loss.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Shielded: Yes
  • Dimensions: 8.0mm x 8.0mm x 4.0mm (approximately)

Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications, including saturation current, self-resonant frequency (SRF), and any specific handling or mounting instructions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess