EN
  • EN
  • DE

LVS505040-2R2M-N

Part No LVS505040-2R2M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964592-LVS505040-2R2M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS505040-2R2M-N CAD Model

Description

The LVS505040-2R2M-N is a power inductor manufactured by Chilisin. It is designed for use in DC-DC converters and power supply circuits, providing stable inductance and low DC resistance. Its shielded construction helps to minimize electromagnetic interference (EMI). This inductor is suitable for a wide range of electronic devices requiring efficient power management.

Applications:

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for voltage regulation.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • LED Lighting: Integrated into LED drivers for stable current control.
  • Portable Devices: Found in portable devices such as smartphones, tablets, and laptops for power management.
  • Automotive Electronics: Used in automotive power systems for voltage regulation and noise filtering.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Low DC Resistance: Reduces power loss and improves efficiency.
  • High Current Capacity: Designed to handle high current levels without saturation.
  • Compact Size: Designed with a small footprint for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy surface mounting on printed circuit boards (PCBs).

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving the performance of nearby circuits.
  • Improved Power Efficiency: Reduces power loss and improves efficiency in power supply circuits.
  • Stable Inductance: Provides stable inductance over a wide range of operating conditions.
  • Easy Integration: Simplifies integration into existing designs due to its SMT design and compact size.
  • Reliable Performance: Offers reliable performance in demanding applications.

Additional Details:

  • Inductance: 2.2 µH
  • Tolerance: ±20%
  • Saturation Current: [Specific value would be listed here if available]
  • DC Resistance (DCR): [Specific value would be listed here if available]
  • Operating Temperature Range: -40°C to +125°C

The LVS505040-2R2M-N inductor by Chilisin is a reliable and efficient component for various power supply applications. Its shielded construction, low DC resistance, and compact size make it a suitable choice for designers seeking optimal performance in demanding environments.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0449 $50.0635
2,720+ $0.0368 $100.0960
4,205+ $0.0357 $150.1185
5,800+ $0.0345 $200.1000
7,490+ $0.0334 $250.1660
10,035+ $0.0299 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess