The LVS505020-150M-N is a shielded power inductor manufactured by Chilisin. This inductor is designed for use in various power applications, including DC-DC converters and voltage regulators. Its shielded construction minimizes electromagnetic interference (EMI).
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- EMI filtering
- Buck, boost, and buck-boost converters
Features
- Dimensions: 5.0 x 5.0 x 2.0 mm
- Shielded construction
- Wire-wound design
- High current capacity
- Operating temperature range: -40°C to +125°C
Benefits
- Efficient power conversion due to low DC resistance
- Reduced EMI improving overall system performance
- Compact design suitable for space constrained applications
- Reliable performance
Specifications
The LVS505020-150M-N inductor features an inductance of 15 μH with a tolerance of ±20%. It has a saturation current (Isat) of about 1.6 A and a rated current (Irms) of approximately 1.4 A. The typical DC resistance (DCR) is 0.18 ohms. The self-resonant frequency (SRF) is approximately 25 MHz.
This component is RoHS compliant.