The LVS404018-470M-N is a wire-wound power inductor produced by Chilisin. It is commonly used in DC-DC converters and other power applications for filtering and energy storage. The inductor's shielded construction helps to minimize electromagnetic interference (EMI).
Applications
- DC-DC converters
- Power supplies
- EMI filtering
- Voltage regulators
- Buck, boost, and buck-boost converters
Features
- Dimensions: 4.0 x 4.0 x 1.8 mm
- Shielded construction
- Wire-wound design
- High current capacity
- Operating temperature range: -40°C to +125°C
Benefits
- Effective power conversion due to low DCR
- Reduced EMI emissions, improving system performance
- Compact size suitable for space-sensitive applications
- Durable performance in harsh environments
Specifications
The LVS404018-470M-N inductor has an inductance of 47 μH with a tolerance of ±20%. It offers a saturation current (Isat) of about 0.7 A and a rated current (Irms) of approximately 0.6 A. The typical DC resistance (DCR) is 0.4 ohms. The self-resonant frequency (SRF) is about 15 MHz.
This product is RoHS compliant.