EN
  • EN
  • DE

LVF404026-2R2M-N

Part No LVF404026-2R2M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073065-LVF404026-2R2M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVF404026-2R2M-N CAD Model

Description

The LVF404026-2R2M-N is a power inductor manufactured by Chilisin. It is designed for use in DC-DC converters, power supplies, and other power electronic applications where efficient energy storage and filtering are required.

Applications

  • DC-DC Converters: Utilized in step-up, step-down, and inverting converters for voltage regulation.
  • Power Supplies: Employed in various power supply designs to filter noise and stabilize the output voltage.
  • Portable Electronics: Suitable for use in smartphones, tablets, and other mobile devices.
  • LED Lighting: Used in LED driver circuits to provide a stable current source to the LEDs.
  • Automotive Systems: Incorporated in automotive electronics, such as infotainment and control systems.

Features

  • High Current Handling: Designed to withstand high current levels without significant saturation.
  • Low DC Resistance (DCR): Minimizes power loss and enhances overall efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Robust Design: Ensures stable and reliable performance across a wide range of operating conditions.

Benefits

  • Improved Efficiency: Low DCR reduces power loss, resulting in higher efficiency in power conversion.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of the surrounding circuitry.
  • Compact Design: Small size enables use in portable devices and other applications with limited space.
  • Stable Performance: Robust design provides consistent performance over a wide range of operating conditions.
  • Versatile Application: Suitable for a variety of power supply and DC-DC converter designs.

Technical Specifications

Typical specifications include:

  • Inductance: 2.2 μH (microhenries)
  • Tolerance: Typically ±20%
  • Saturation Current: Refer to the datasheet for specific values.
  • DC Resistance (DCR): Low resistance to minimize power loss.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Shielded: Yes
  • Package Size: 4.0mm x 4.0mm

Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0605 $50.2150
2,020+ $0.0496 $100.1920
3,120+ $0.0481 $150.0720
4,305+ $0.0465 $200.1825
5,560+ $0.0450 $250.2000
7,445+ $0.0403 $300.0335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess