EN
  • EN
  • DE

CS1008-15NJ-S

Part No CS1008-15NJ-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1116548-CS1008-15NJ-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS1008-15NJ-S CAD Model

Description

The CS1008-15NJ-S is a wire-wound chip inductor manufactured by Chilisin. It is designed for a wide range of applications requiring inductance in a small surface-mount package. This inductor is characterized by its high Q factor, tight tolerance, and stable performance across temperature variations.

Applications:

  • RF circuits: Matching networks, filters, and impedance matching.
  • Wireless communication devices: Mobile phones, Bluetooth modules, and WLAN devices.
  • Power supplies: DC-DC converters and power management circuits.
  • Consumer electronics: Set-top boxes, digital cameras, and audio equipment.

Features:

  • Small size: 1008 footprint (2.5mm x 2.0mm).
  • High Q factor: Ensures low losses and efficient performance.
  • Tight tolerance: Provides consistent and predictable inductance values.
  • Wide operating temperature range: Suitable for various environmental conditions.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering.
  • Wire-wound construction: Offers high current handling capability.

Benefits:

  • Improved circuit performance: High Q factor minimizes signal attenuation.
  • Reduced component size: Compact package allows for smaller circuit designs.
  • Enhanced reliability: Stable performance ensures consistent operation.
  • Simplified assembly: SMT design streamlines manufacturing processes.
  • Cost-effective solution: Provides excellent value for performance.

Technical Specifications:

  • Inductance: 15nH
  • Tolerance: Stated in datasheet (typically ±5% or ±10%)
  • Self-Resonant Frequency (SRF): High SRF for optimal performance at high frequencies.
  • DC Resistance (DCR): Low DCR to minimize power loss.
  • Rated Current: Specified in the product datasheet.

For detailed specifications, including inductance tolerance, Q factor, SRF, DCR, and rated current, refer to the official Chilisin CS1008-15NJ-S datasheet. The CS1008-15NJ-S from Chilisin provides a reliable and efficient solution for applications requiring a small, high-performance inductor. Its compact size, high Q factor, and stable characteristics make it well-suited for use in a wide array of electronic devices.

You May Also Be Interested in

UTC
Lowest to $0.3269
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Broadcom Limited
Contact for details
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess