EN
  • EN
  • DE

CS0402-R10J-S

Part No CS0402-R10J-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description CS0402 100NH 30MA 5% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110304-CS0402-R10J-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS0402-R10J-S CAD Model

Description

The CS0402-R10J-S is a multilayer chip inductor manufactured by Chilisin. This component is designed for high-frequency applications and is commonly used in various electronic devices for impedance matching, filtering, and RF signal tuning. The '0402' indicates the component's size in inches, which is a standard measurement for surface mount devices (SMD). The 'R10' likely signifies an inductance value of 0.1 µH, with 'J' indicating a tolerance of ±5%.

Applications

  • Mobile Communication Devices: Utilized in smartphones, tablets, and other mobile devices for RF signal processing in antenna circuits.
  • Wireless Communication Systems: Integrated into Wi-Fi, Bluetooth, and Zigbee modules for impedance matching and filtering of RF signals.
  • RF Transceivers: Employed in radio frequency transceivers for signal tuning and noise reduction.
  • GPS Modules: Used in GPS receivers for filtering and impedance matching of antenna signals to improve signal reception.
  • High-Frequency Circuits: Suitable for a wide range of high-frequency circuits where precise inductance is required.

Features

  • Small Size (0402): Compact dimensions make it suitable for high-density circuit board designs.
  • Multilayer Construction: Provides a high inductance value in a small form factor.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Tight Tolerance (±5%): Offers precise inductance values for accurate circuit tuning.
  • Surface Mount Device (SMD): Designed for automated assembly using pick-and-place machines.

Benefits

  • Miniaturization: Enables the creation of smaller and more compact electronic devices.
  • Improved Performance: Enhances signal integrity and reduces noise in high-frequency circuits.
  • Precise Tuning: Allows for accurate impedance matching and filtering, optimizing circuit performance.
  • Reliable Operation: Ensures stable performance over a wide range of operating conditions.
  • Cost-Effective: Provides a balance of performance and cost for high-volume applications.

This component offers excellent performance characteristics for high-frequency applications where space is limited and precise inductance is required. For detailed specifications, including inductance value, Q-factor, self-resonant frequency, and DC resistance, refer to the official Chilisin datasheet. This will ensure proper implementation and optimal performance in the intended application.

You May Also Be Interested in

Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
AVX Corp/Kyocera Corp
Lowest to $0.9794
Chilisin
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0462 $57.7500
3,035+ $0.0381 $115.6335
4,690+ $0.0370 $173.5300
6,455+ $0.0358 $231.0890
8,335+ $0.0347 $289.2245
11,115+ $0.0312 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,661 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess