EN
  • EN
  • DE

DS1312S-2/T&R

Part No DS1312S-2/T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER NV BW/RST 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1312
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 917328-DS1312S-2/T&R
Ultra Librarian 3D Model Ultra Librarian DS1312S-2/T&R CAD Model

Description

Maxim Integrated DS1312S-2/T&R Nonvolatile Controller

The DS1312S-2/T&R from Maxim Integrated is a sophisticated nonvolatile controller designed to ensure the integrity of data in systems that must endure unexpected power failures or need to perform power cycling. This high-performance device is part of Maxim's renowned series of nonvolatile controllers, offering a reliable solution for maintaining critical data during power transitions.

Key Features

  • Nonvolatile Controller: Specially engineered to maintain the state of SRAM, microcontrollers, or other digital logic when the VCC supply is lost.
  • Automatic Switching: Seamlessly switches to a backup energy source, such as a battery or supercapacitor, ensuring data integrity during power loss.
  • Low Power Consumption: Optimized for energy efficiency, this device minimizes power draw when operating in battery-backup mode.
  • Write Protection: Includes write protection capabilities to prevent data corruption during power failure.
  • Compact Packaging: Available in a space-saving surface-mount package, ideal for applications with limited PCB real estate.

Applications

With its robust feature set, the DS1312S-2/T&R is perfect for a wide range of applications that require data preservation in the face of power instability. These include:

  • Embedded systems
  • Industrial control systems
  • Data logging equipment
  • Point-of-sale terminals
  • Medical devices with critical data retention needs

Product Specifications

The DS1312S-2/T&R is delivered in tape and reel packaging, facilitating efficient assembly for high-volume production. It operates over a wide temperature range, making it suitable for industrial environments. The device's reliability is backed by Maxim Integrated's commitment to high-quality manufacturing and performance.

Ordering Information

For purchasing the DS1312S-2/T&R nonvolatile controller, refer to the part number provided and ensure compatibility with your system requirements. Maxim Integrated's support team is available to assist with any technical queries or to help in selecting the right nonvolatile solution for your application.

Maxim Integrated's DS1312S-2/T&R represents a blend of innovation and dependability, making it an excellent choice for preserving critical data across a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Maxim Integrated
IC SMARTSOCKET 16K/64K 28-DIP
Need more? Email Us
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $4.8395
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess