EN
  • EN
  • DE

COB2520T2450HA3

Part No COB2520T2450HA3
Manufacturer Chilisin
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820898-COB2520T2450HA3
Ultra Librarian 3D Model Ultra Librarian COB2520T2450HA3 CAD Model

Description

The COB2520T2450HA3 is a chip antenna manufactured by Chilisin. It is designed for wireless communication applications, particularly those operating in the 2.4 GHz to 2.5 GHz ISM band, such as Bluetooth and Wi-Fi.

Applications

  • Bluetooth devices
  • Wi-Fi devices
  • IoT (Internet of Things) devices
  • Wireless sensor networks
  • Wearable electronics

Features

  • Compact size
  • Surface mount technology (SMT)
  • Omnidirectional radiation pattern
  • High gain
  • RoHS compliant

Benefits

  • Easy integration into small devices
  • Improved wireless communication range
  • Reliable signal transmission
  • Cost-effective solution
  • Reduced board space requirements

Additional Details

The COB2520T2450HA3 antenna is designed to provide efficient wireless communication in the 2.4 GHz band. Its compact size allows it to be easily integrated into small form factor devices. The surface mount technology (SMT) facilitates automated assembly, reducing manufacturing costs. The omnidirectional radiation pattern ensures consistent signal coverage in all directions. The antenna's high gain enhances the wireless communication range and signal strength. Detailed specifications, including impedance, return loss, and radiation pattern plots, can be found in the manufacturer's datasheet. Proper impedance matching is crucial to ensure optimal antenna performance. The antenna should be placed away from metallic components to minimize signal interference. The surrounding ground plane and component layout can also affect the antenna's performance. The COB2520T2450HA3 is a versatile component suitable for a wide range of wireless communication applications. Its compact size, high gain, and omnidirectional radiation pattern make it an excellent choice for Bluetooth, Wi-Fi, and IoT devices. By providing efficient wireless communication, the COB2520T2450HA3 contributes to improved performance and reliability in wireless systems. The antenna's robust design and compliance with RoHS standards ensure long-term reliability and environmental friendliness. Overall, this chip antenna offers a cost-effective and high-performance solution for wireless communication applications.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess