EN
  • EN
  • DE

CLH1608T-56NJ-S

Part No CLH1608T-56NJ-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description CLH1608 56nH 0, 4A 5% MLT RoHSconf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133709-CLH1608T-56NJ-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH1608T-56NJ-S CAD Model

Description

The CLH1608T-56NJ-S is a chip inductor manufactured by Chilisin. It is designed for use in high-frequency applications, offering a compact size and excellent electrical characteristics. It is commonly used in various electronic devices for filtering, impedance matching, and RF circuit design.

Applications:

  • Mobile phones and smartphones
  • Wireless communication systems (e.g., Bluetooth, WLAN)
  • RF modules
  • High-frequency filters
  • Impedance matching circuits

Features:

  • Small size: 1.6mm x 0.8mm footprint
  • High self-resonant frequency (SRF)
  • Excellent Q-factor for low power loss
  • Surface mount technology (SMT) compatible
  • Shielded construction for reduced EMI

Benefits:

  • Miniaturization: Enables compact designs in portable devices.
  • Improved performance: High SRF and Q-factor ensure efficient circuit operation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Easy assembly: SMT compatibility allows for automated assembly.
  • Reliable operation: Robust design ensures long-term stability.

Additional Details:

The CLH1608T series from Chilisin provides a range of inductance values to suit different application requirements. The "56NJ" in the part number indicates a specific inductance value (56nH) and tolerance. These chip inductors are constructed with a ceramic core and wire-wound construction, ensuring stable performance and high reliability. They are RoHS compliant, ensuring environmental friendliness.

Electrical Specifications (Typical):

  • Inductance: 56 nH
  • Tolerance: Specified by the 'J' in part number (typically ±5%)
  • Self-Resonant Frequency (SRF): High (typically >5 GHz, but dependent on inductance value)
  • DC Resistance (DCR): Low (typically <0.5 Ohm)
  • Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Chilisin
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6,580+ $0.0076 $50.0080
16,130+ $0.0062 $100.0060
25,000+ $0.0060 $150.0000
34,485+ $0.0058 $200.0130
43,860+ $0.0057 $250.0020
58,825+ $0.0051 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 6580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess