EN
  • EN
  • DE

CLH1005T-33NJ-S-NP

Part No CLH1005T-33NJ-S-NP
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 957756-CLH1005T-33NJ-S-NP
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH1005T-33NJ-S-NP CAD Model

Description

The CLH1005T-33NJ-S-NP is a wire-wound chip inductor from Chilisin designed for high-frequency applications where small size and high performance are crucial. It's frequently used in RF circuits, wireless communication devices, and other electronic modules requiring precise inductance and high self-resonant frequency.

Applications:

  • RF Circuits: Used for impedance matching, filtering, and tuning in radio frequency applications.
  • Wireless Communication: Employed in Bluetooth modules, Wi-Fi devices, and other wireless systems.
  • Mobile Devices: Filtering and impedance matching in mobile phones and tablets.
  • GPS Applications: Signal processing and filtering in GPS receivers and tracking devices.
  • High-Frequency Oscillators: Frequency control and stabilization in oscillator circuits.

Features:

  • Compact Size: 1005 package (1.0mm x 0.5mm) for space-saving designs.
  • Wire-Wound Construction: High Q-factor and excellent self-resonant frequency (SRF).
  • High Reliability: Stable performance under various operating conditions.
  • Inductance Value: 33nH inductance with a tight tolerance.
  • RoHS Compliance: Environmentally friendly, compliant with RoHS standards.

Benefits:

  • Improved Circuit Performance: High Q-factor minimizes losses and enhances signal integrity.
  • Miniaturization: Allows for smaller and more compact circuit designs.
  • Stable Operation: Ensures consistent performance over temperature and frequency variations.
  • Reduced Interference: Helps minimize electromagnetic interference in sensitive circuitry.
  • Easy Integration: Compatible with standard SMT assembly processes.

Additional Details:

The CLH1005T-33NJ-S-NP has an inductance value of 33nH with a standard tolerance of ±5%. The high self-resonant frequency (SRF) ensures the inductor operates effectively at high frequencies without significant parasitic effects. It is designed for reflow soldering and is suitable for typical SMT assembly processes. Its operating temperature range is typically -40°C to +85°C. The 'NP' likely refers to packaging or specific performance characteristics. This inductor is well-suited for impedance matching networks, filtering circuits, and RF tuning applications.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16,130+ $0.0031 $50.0030
38,465+ $0.0026 $100.0090
60,000+ $0.0025 $150.0000
83,335+ $0.0024 $200.0040
108,700+ $0.0023 $250.0100
142,860+ $0.0021 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,040 pieces
MOQ: 16130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess