EN
  • EN
  • DE

CLH0603T-7N5J-F

Part No CLH0603T-7N5J-F
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052375-CLH0603T-7N5J-F
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH0603T-7N5J-F CAD Model

Description

The CLH0603T-7N5J-F is a wire-wound chip inductor manufactured by Chilisin. It's engineered for high-frequency applications requiring a small footprint and reliable performance. This inductor is commonly used in RF circuits, wireless communication devices, and various other electronic systems where precise inductance and high SRF are critical.

Applications:

  • RF Circuits: Employed for impedance matching, filtering, and tuning in radio frequency circuits.
  • Wireless Communication Devices: Integrated into Bluetooth modules, Wi-Fi devices, and other wireless communication systems for signal processing.
  • Mobile Devices: Used in filters and impedance matching networks within mobile phones and tablets.
  • GPS Devices: Applied in GPS receivers for signal conditioning and filtering.
  • High-Frequency Oscillators: Utilized for frequency control and stabilization in oscillator circuits.

Features:

  • Compact Size: 0603 package (0.6mm x 0.3mm) suitable for ultra-compact designs.
  • Wire-Wound Construction: Provides a high Q-factor and excellent self-resonant frequency (SRF).
  • High Reliability: Ensures stable performance across a range of environmental conditions.
  • Inductance Value: 7.5nH inductance with tight tolerance.
  • RoHS Compliance: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Enhanced Circuit Performance: High Q-factor minimizes signal loss and improves signal integrity.
  • Miniaturized Design: Enables extremely small and compact circuit layouts.
  • Consistent Performance: Provides stable operation across various temperatures and frequencies.
  • Reduced Interference: Minimizes electromagnetic interference in sensitive applications.
  • Easy Integration: Compatible with standard SMT assembly processes.

Additional Details:

The CLH0603T-7N5J-F features an inductance of 7.5nH with a tolerance typically around ±5%. Its high self-resonant frequency ensures effective operation at the intended frequencies, making it suitable for various high-frequency applications. It is designed for reflow soldering and can withstand typical SMT assembly temperatures. The operating temperature range is generally from -40°C to +85°C.

You May Also Be Interested in

Rockwell
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0266

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0030 $50.0100
40,000+ $0.0025 $100.0000
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
113,640+ $0.0022 $250.0080
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,860 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess