EN
  • EN
  • DE

CLH0603T-1N2S-F

Part No CLH0603T-1N2S-F
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974098-CLH0603T-1N2S-F
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH0603T-1N2S-F CAD Model

Description

The CLH0603T-1N2S-F is a wire-wound ceramic chip inductor from Chilisin. This inductor is designed for high-frequency applications and is characterized by its small 0603 package size, making it suitable for compact electronic devices. The '1N2' in the part number signifies an inductance value of 1.2 nH (nanohenries), and it's part of the CLH series known for their high Q-factor and stable performance.

Applications

  • RF Circuits: Used for impedance matching and filtering in RF amplifiers and receivers.
  • Mobile Phones: Utilized in antenna matching networks and RF front-end circuits.
  • Wireless Communication Devices: Implemented in Bluetooth, Wi-Fi, and other wireless modules.
  • High-Frequency Filters: Employed in low-pass, high-pass, and band-pass filters.
  • Consumer Electronics: Used in various electronic devices such as tablets, laptops, and digital cameras.

Features

  • Small Size: 0603 package (0.06 inch x 0.03 inch) for high-density circuit board layouts.
  • High Q-Factor: Provides low loss and efficient energy storage.
  • Wire-Wound Construction: Offers stable inductance and high self-resonant frequency.
  • Ceramic Core: Provides excellent temperature stability.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Performance: High Q-factor ensures efficient signal transmission and filtering.
  • Stable Operation: Ceramic core provides stable inductance over temperature.
  • Reliable Performance: Wire-wound construction ensures consistent performance.

Additional Details

The CLH0603T-1N2S-F inductor has a tolerance of typically 5% or 10%, indicated by the 'S' in the part number. The 'F' at the end indicates that it is halogen-free. The self-resonant frequency (SRF) is a critical parameter; above this frequency, the inductor behaves capacitively rather than inductively. The operating temperature range is usually between -40°C and +85°C. The DC resistance (DCR) is typically very low, minimizing power loss. The rated current indicates the maximum current the inductor can handle without significant performance degradation or failure. The inductor's physical dimensions are standardized for 0603 packages, and it's designed for automated surface mount assembly. It uses ceramic materials for the core and insulated winding, providing a stable and reliable component. The specific material composition and manufacturing processes are proprietary to Chilisin, ensuring consistent quality and performance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.2041
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0114
ON Semiconductor
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25,000+ $0.0023 $57.5000
50,000+ $0.0023 $115.0000
75,000+ $0.0023 $172.5000
100,000+ $0.0023 $230.0000
125,000+ $0.0023 $287.5000
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 25000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess