EN
  • EN
  • DE

CS52015-1

Part No CS52015-1
Manufacturer Cherry Semiconductor Corporation
Catalog END - OF - LIFE
Description 1.5A Adjustable Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cherry Semiconductor Corporation
Win Source Part Number 1163297-CS52015-1
Manufacturer Homepage www.cherrycorp.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS52015-1 CAD Model

Description

The CS52015-1, manufactured by Cherry Semiconductor Corporation, is a linear regulator designed to provide a stable and regulated voltage output. While specific details are limited due to its end-of-life status, linear regulators are commonly employed to provide a constant voltage supply for various electronic components and circuits. They achieve this by dissipating excess voltage as heat, ensuring a consistent output even with fluctuations in input voltage or load current.

Applications

  • Microcontroller power supplies: Provides regulated voltage to ensure proper microcontroller operation.
  • Sensor circuits: Supplies stable power to sensors for accurate measurements.
  • General-purpose voltage regulation: Used in a variety of applications where a stable voltage source is required.
  • Post-regulation for switching power supplies: Can improve the ripple and noise performance of switching power supplies.

Features

  • Fixed or adjustable output voltage: Offers flexibility in voltage selection.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating and damage to the regulator.
  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • High accuracy: Provides a precise and stable output voltage.

Benefits

  • Stable and reliable voltage supply: Ensures consistent performance of electronic circuits.
  • Protection against overcurrent and overheating: Enhances system reliability and prevents damage.
  • Simplified circuit design: Reduces the number of external components required.
  • Improved system performance: Enhances the accuracy and stability of electronic systems.

Additional Details

Due to the end-of-life status of the CS52015-1, detailed specifications may be difficult to obtain. However, typical linear regulator characteristics include input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal resistance. Consult available datasheets or component distributors for specific parameters. Considerations for using the CS52015-1 include thermal management, input and output capacitor selection, and ensuring that the regulator is operated within its specified voltage and current limits.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
Complementary MOSFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6341 $61.9751
25+ $4.6235 $115.5875
39+ $4.4791 $174.6849
54+ $4.3336 $234.0144
69+ $4.1892 $289.0548
93+ $3.7561 $349.3173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess