EN
  • EN
  • DE

MMVZ5225BPT

Part No MMVZ5225BPT
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831278-MMVZ5225BPT
Ultra Librarian 3D Model Ultra Librarian MMVZ5225BPT CAD Model

Description

The MMVZ5225BPT is a Zener diode manufactured by Chenmko. It is designed for voltage regulation and transient suppression applications. The 'B' designation typically indicates a specific voltage tolerance or series characteristic, while 'PT' often refers to the package type, potentially a small outline transistor (SOT) package.

Applications:

  • Voltage Regulation in Portable Devices
  • Overvoltage Protection for Sensitive Circuits
  • Clipping and Clamping Circuits
  • Reference Voltage Generation
  • Power Management in Consumer Electronics

Features:

  • Zener Voltage: Typically around 2.8V to 3.3V (Consult Datasheet)
  • Tolerance: Usually ±2% or ±5% (Consult Datasheet)
  • Low Leakage Current
  • High Surge Capability
  • Surface Mount Package (Likely SOT-23 or similar)
  • RoHS Compliant

Benefits:

  • Provides precise voltage regulation for stable circuit performance
  • Protects downstream components from damaging voltage spikes
  • Easy to integrate into automated assembly processes due to its surface-mount design
  • Offers a compact and efficient solution for voltage regulation needs
  • Supports environmentally friendly manufacturing processes

Additional Details:

The MMVZ5225BPT is commonly used in applications requiring a low-voltage Zener diode. Designers should consult the datasheet for specific electrical parameters, including Zener impedance, reverse current characteristics, and power dissipation limits. Proper thermal management is important for ensuring reliable operation and preventing premature failure. The device's small size makes it suitable for high-density circuit boards. Its common applications include mobile phones, tablets, and other portable devices where space is limited.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess