EN
  • EN
  • DE

SS32BF

Part No SS32BF
Manufacturer Chendahang Electronics Co., Ltd
Catalog Electronic Wholesale
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1259034-SS32BF
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS32BF CAD Model

Description

The SS32BF is a Schottky Barrier Rectifier manufactured by Chendahang Electronics Co., Ltd. This diode is designed for high-efficiency rectification and fast switching applications, commonly used in scenarios requiring quick response and minimal power loss during AC-DC conversion.

Applications:

  • Switching Power Supplies: Acts as a rectifier converting AC to DC efficiently.
  • Freewheeling Diodes: Protects inductive loads by offering a current path when switching devices are turned off.
  • Polarity Protection: Prevents damage due to reverse polarity connections.
  • DC-DC Converters: Boosts DC-DC conversion efficiency.
  • Solar Panel Systems: Stops reverse current flow, enhancing overall efficiency.
  • LED Lighting: Offers efficient rectification for LED driver circuits.

Features:

  • High Surge Current Capability: Withstands substantial current surges suitable for demanding applications.
  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Facilitates high-frequency operation.
  • High Reliability: Delivers consistent and stable performance.
  • RoHS Compliant: Meets environmental standards.
  • Low Reverse Leakage Current: Minimizes power consumption.

Benefits:

  • Improved Efficiency: Lowers power loss and minimizes heat generation.
  • Enhanced System Performance: Ensures stable and dependable operation.
  • Extended Component Lifespan: Shields circuits from voltage spikes and surges.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat output, promoting more efficient operation.
  • Simplified Circuit Design: Integrates easily into diverse circuit configurations.

Additional Details:

The SS32BF typically has a forward current rating of 3A and a reverse voltage rating of 20V. Its rapid switching features and minimal forward voltage drop make it an excellent choice for high-frequency switching tasks. Commonly available in surface-mount packages like DO-214AA (SMB), it ensures straightforward integration into modern electronic layouts. This rectifier is used in power supplies, DC-DC converters, and other applications where efficiency and swift switching are essential.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1,410+ $0.0355 $50.0550
3,425+ $0.0292 $100.0100
5,305+ $0.0283 $150.1315
7,300+ $0.0274 $200.0200
9,470+ $0.0264 $250.0080
12,660+ $0.0237 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,460 pieces
MOQ: 1410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess