EN
  • EN
  • DE

AD607ARS

Part No AD607ARS
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC LIN RCVR IF SUBSYS LP 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Receiver IF Subsystem
Frequency 500MHz
RF Type Cellular, CDMA, GSM, TDMA, TETRA
Secondary Attributes -8dBm Input Third Order Intercept
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Standard Package 66 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553934-AD607ARS
Ultra Librarian 3D Model Ultra Librarian AD607ARS CAD Model

Description

The AD607ARS from Analog Devices Inc. is a highly integrated, low power mixed-signal IC designed for use in IF (Intermediate Frequency) sections of RF (Radio Frequency) communications equipment. It is particularly suited for applications in mobile and portable wireless devices due to its compact size and low power consumption.

Key Features

  • Frequency Range: The AD607ARS operates in a wide frequency range, making it versatile for various wireless communication standards.
  • Low Power Consumption: Its design is optimized for low power operation, which is critical for battery-powered devices.
  • High Integration: The device combines several functions such as a mixer, oscillator, and demodulator, which simplifies design and saves space on the PCB.
  • Adjustable Gain: It features programmable gain settings, allowing designers to optimize the performance for specific applications.

Applications

The AD607ARS is ideal for use in a variety of communication devices, including:

  • Wireless handsets
  • GPS receivers
  • ISM band transceivers
  • Wireless LANs
  • Other portable communication devices

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD607ARS
Category RF/IF and RFID
Subcategory RF Misc ICs and Modules
Package / Case SSOP-20
Operating Temperature Specified by Manufacturer

Quality and Reliability

Analog Devices Inc. is renowned for its high-quality products, and the AD607ARS is no exception. It is built to meet rigorous standards, ensuring reliability and performance in even the most demanding applications.

Ordering Information

To order the AD607ARS or to obtain more information, please visit the Analog Devices Inc. website or contact an authorized distributor. Be sure to reference the part number AD607ARS when placing your order.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4215 $72.1075
9+ $13.4911 $121.4199
14+ $13.0259 $182.3626
20+ $12.0955 $241.9100
25+ $11.6303 $290.7575
32+ $11.1651 $357.2832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess