EN
  • EN
  • DE
  • IT

RS3KF

Part No RS3KF
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT FAST RECOVERY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1243882-RS3KF
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian RS3KF CAD Model

Description

The RS3KF is a surface-mount rectifier diode designed for general-purpose rectification in power supplies, inverters, converters, and freewheeling diodes application. It features high surge current capability and a low forward voltage drop, contributing to efficient power conversion.

Applications

  • Power Supplies
  • Inverters
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection

Features

  • High Surge Current Capability: Withstands large surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Surface Mount Package: Allows for automated assembly and saves board space.
  • Glass Passivated Junction: Enhances reliability and stability.
  • RoHS Compliant

Benefits

  • Improved System Efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Enhanced System Reliability: High surge current capability and glass passivated junction provide robust performance in demanding applications.
  • Reduced Board Space: Small surface-mount package enables compact designs.
  • Simplified Assembly: Surface-mount design facilitates automated assembly processes.
  • Compliance with Industry Standards: Meets industry standards for performance and environmental compliance.

Additional Details

The RS3KF has a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) rating of 3A. The surge current (IFSM) is typically around 100A. The forward voltage drop (VF) is typically around 1.0V at a forward current of 3A. The reverse leakage current (IR) is typically less than 5μA at VRRM. The operating and storage temperature range is -55°C to +150°C. The device is typically packaged in a DO-214AB (SMC) package. Careful consideration should be given to heat sinking to maintain the junction temperature within its limits, especially at higher forward currents and ambient temperatures.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess