EN
  • EN
  • DE

1SMAF4742A

Part No 1SMAF4742A
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes - Zener - Single
Description Small plastic package suitable for surface mounted design
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1122382-1SMAF4742A
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMAF4742A CAD Model

Description

The 1SMAF4742A is a surface-mount Zener diode manufactured by Chendahang Electronics. It's designed to provide voltage regulation and circuit protection. Zener diodes are known for maintaining a constant voltage over a range of current, making them useful in voltage regulation, voltage reference, and surge suppression applications.

Applications

  • Voltage Regulation
  • Voltage Reference
  • Surge Suppression
  • Overvoltage Protection
  • Clipping Circuits

Features

  • Surface Mount Package (SMA/DO-214AC)
  • Zener Voltage: 12V
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Fast Response Time: Quickly clamps voltage spikes to protect sensitive components.
  • High Surge Capability: Withstands transient surges and voltage spikes.

Benefits

  • Stable Voltage Regulation: Provides a constant voltage output for consistent circuit performance.
  • Effective Circuit Protection: Protects against overvoltage conditions and surges.
  • Compact Design: Surface mount package allows for efficient use of board space.
  • Reliable Performance: Ensures stable operation in various electronic circuits.
  • Versatile Application: Suitable for diverse applications requiring voltage regulation and protection.

Technical Specifications

The 1SMAF4742A features a Zener voltage (Vz) of 12V with a tolerance of ±5%. The maximum reverse leakage current (Ir) is typically a few microamperes at a specified voltage. The power dissipation (Pd) is typically around 1W. It is housed in a standard SMA/DO-214AC surface mount package. The operating temperature range typically spans from -55°C to +150°C.

This Zener diode is commonly used in power supplies, communication equipment, and industrial control systems. Its ability to maintain a stable voltage and provide overvoltage protection makes it a valuable component in many electronic applications. The SMA package provides good thermal dissipation and allows for easy integration onto PCBs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,195+ $0.0228 $50.0460
5,350+ $0.0187 $100.0450
8,245+ $0.0182 $150.0590
11,365+ $0.0176 $200.0240
14,710+ $0.0170 $250.0700
19,740+ $0.0152 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 2195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess