EN
  • EN
  • DE
  • IT

CT1008CS-220J

Part No CT1008CS-220J
Manufacturer Central Technologies
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153473-CT1008CS-220J
Categories Custom Parts
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CT1008CS-220J CAD Model

Description

The CT1008CS-220J is a ceramic chip inductor manufactured by Central Technologies. This inductor is designed for general-purpose applications requiring a compact, surface-mountable component with a specified inductance value. Its construction provides stable electrical characteristics and reliable performance in various operating conditions.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules
  • Filters
  • Oscillators
  • Matching networks

Features

  • Ceramic core construction
  • Surface mount design (SMD)
  • High Q value
  • Excellent self-resonant frequency (SRF)
  • Tight tolerance
  • Small size

Benefits

  • Stable electrical characteristics over temperature
  • Easy to assemble using standard SMT processes
  • Low losses
  • Suitable for high-frequency applications
  • Accurate inductance value
  • Space-saving design

Additional Details

The CT1008CS-220J features a ceramic core which provides excellent stability and high Q factor. The surface mount design allows for automated assembly, reducing manufacturing costs. The inductor is available in standard EIA case sizes. The 220J designation indicates a nominal inductance of 22uH with a tolerance of ±5%. Inductors are passive components used to store energy in a magnetic field when electric current flows through it. They are commonly used in electronic circuits for filtering, tuning, and impedance matching. This particular inductor can withstand a certain amount of DC current without significant performance degradation; the specific value is found in the manufacturer's datasheet.

For optimal performance, it's essential to follow the manufacturer's recommended soldering profile and land pattern. Refer to the datasheet for detailed electrical specifications, including inductance, Q factor, SRF, DC resistance (DCR), and current rating. The datasheet also provides information on environmental characteristics, such as operating temperature range and storage conditions.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Asahi Kasei Microsystems
Lowest to $1.0429
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess