EN
  • EN
  • DE

CMR1U-06MTR13

Part No CMR1U-06MTR13
Manufacturer Central Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820793-CMR1U-06MTR13
Ultra Librarian 3D Model Ultra Librarian CMR1U-06MTR13 CAD Model

Description

The CMR1U-06MTR13 is a surface-mount Schottky Barrier Rectifier manufactured by Central Technologies. These rectifiers are characterized by a low forward voltage drop and fast switching speed, making them ideal for applications requiring efficient rectification and high-frequency operation.

Applications:

  • DC-DC Converters: Efficient rectification in DC-DC converters for various voltage conversion needs.
  • Switching Power Supplies: Used in switching power supplies to rectify the AC input voltage to DC.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections.
  • Free-Wheeling Diodes: Provides a path for current when a switching device turns off in inductive circuits.
  • High-Frequency Rectification: Suitable for applications operating at higher frequencies due to their fast switching speed.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation with minimal switching losses.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: The low forward voltage drop results in higher overall system efficiency.
  • Reduced Power Dissipation: Lower power loss translates to less heat generation and improved thermal management.
  • Improved Reliability: The robust design and surge current capability enhance the reliability of the circuit.
  • Compact Design: The surface-mount package allows for miniaturization of electronic devices.
  • Faster Switching: Minimizes switching losses at higher frequencies, enabling better performance in high-speed applications.

The CMR1U-06MTR13 typically features a voltage rating of 60V and a forward current rating of 1A. It is available in a compact package such as a SOD-123. Designers should always consult the official datasheet for precise specifications, including maximum ratings, thermal characteristics, and electrical parameters, to ensure safe and reliable operation within the intended application.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5174 $60.6960
95+ $1.2451 $118.2845
145+ $1.2062 $174.8990
200+ $1.1672 $233.4400
260+ $1.1284 $293.3840
345+ $1.0115 $348.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess