EN
  • EN
  • DE

UZM5236B T&R OF 3000 PCS

Part No UZM5236B T&R OF 3000 PCS
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973727-UZM5236B T&R OF 3000 PCS
Categories OEM Parts(T-Z)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UZM5236B T&R OF 3000 PCS CAD Model

Description

The UZM5236B is a Zener diode manufactured by Central Semiconductor Corp. It is designed to provide a stable reference voltage in a variety of electronic circuits. Packaged for tape and reel (T&R) with 3000 pieces per reel, it is suitable for automated assembly processes. Zener diodes are widely used for voltage regulation, overvoltage protection, and voltage clipping applications.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive circuits
  • Voltage clipping in signal processing circuits
  • Reference voltage in instrumentation
  • Transient voltage suppression

Features:

  • Precise Zener voltage
  • Low dynamic impedance
  • Surface mount package
  • High surge current capability
  • Tape and reel packaging for automated assembly

Benefits:

  • Provides a stable and accurate voltage reference.
  • Protects circuits from damage due to voltage spikes.
  • Simplifies circuit design with its compact surface mount package.
  • Reduces assembly costs with tape and reel packaging.
  • Enhances reliability and performance of electronic circuits.

Additional Details:

The UZM5236B has a Zener voltage of approximately 36V. Its low dynamic impedance ensures a stable output voltage over a range of current variations. The surface mount package allows for high-density circuit board designs. The diode is designed to withstand high surge currents, providing robust protection against transient voltage events. This diode is commonly used in power supplies, communication equipment, and industrial control systems where stable and reliable voltage regulation is critical. Central Semiconductor Corp. is known for its high-quality discrete semiconductor devices, and the UZM5236B reflects their commitment to performance and reliability. It is also RoHS compliant.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess