Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Tube/Rail
Status Active
Transistor Polarity 4 NPN (Quad)
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 450mV @ 50mA, 500mA
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 30 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 200MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-116
Win Source Part Number 024315-MPQ3725A
Ultra Librarian 3D Model Ultra Librarian MPQ3725A CAD Model

Description

The Central Semiconductor Corp MPQ3725A is an active electronic component that falls under the category of Discrete Semiconductor Products. This component has a frequency transition of 200MHz and a maximum power dissipation of 1W.

  • Category: Discrete Semiconductor Products
  • Frequency Transition: 200MHz
  • Maximum Power Dissipation: 1W
  • Temperature Range: -65°C to 150°C (TJ)
  • Maximum Current Collector: 1A
  • Package Type: TO-116
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 50V

You May Also Be Interested in

ON Semiconductor
TRANS 2NPN 40V 0.2A SC88
Need more? Email Us
ECAD model for MBT3904DW1T1H
Diodes Incorporated
TRANS 2PNP 40V 0.6A SOT363
Lowest to $0.0664
ECAD model for MMDT4403-7-F
Central Semiconductor Corp
TRANS 4PNP 40V 0.2A
Need more? Email Us
ECAD model for MPQ3906
Central Semiconductor Corp
TRANS 4NPN 40V 0.5A
Need more? Email Us
ECAD model for MPQ2222
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP / Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 200mW Surface Mount 6-TSSOP
Lowest to $0.4432
ECAD model for BC856S-QX
Diodes Incorporated
TRANS NPN/PNP 40V/60V SOT363 / Trans GP BJT NPN/PNP 40V 0.6A 200mW 6-Pin SOT-363 T/R
Lowest to $0.1078
ECAD model for MMDT2227-7-F
Micro Commercial Co
TRANS 2NPN 45V 0.1A SOT363
Lowest to $0.0689
ECAD model for BC847BS-TP
Panjit
Need more? Email Us
ECAD model for MMDT2227A T/R
Diodes Incorporated
Trans GP BJT NPN 40V 0.6A 200mW 6-Pin SOT-363 T/R / TRANS 2NPN 40V 0.6A SOT363
Lowest to $1.0341
ECAD model for MMDT2222A-7-F

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention