EN
  • EN
  • DE

CZT2955 TR PBFREE

Part No CZT2955 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description CZT2955 Series 60 V 6 A PNP Surface Mount Silicon Transistor - SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541290080
Win Source Part Number 1054494-CZT2955 TR PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CZT2955 TR PBFREE CAD Model

Description

The CZT2955 TR PBFREE is a PNP silicon epitaxial planar transistor from Central Semiconductor Corp, designed for amplifier and high-speed switching applications. It is offered in a surface-mount package, making it suitable for automated assembly processes and high-density circuit boards. This transistor is lead-free, aligning with environmental regulations and promoting eco-friendly electronics manufacturing.

Applications:

  • Amplifier circuits: Used in small signal amplifiers to increase the amplitude of input signals.
  • High-speed switching: Employed in circuits where fast switching times are crucial, such as inverters and converters.
  • Driver stages: Can drive larger transistors or other components requiring a higher current.
  • Portable devices: Commonly found in battery-powered equipment due to its low power consumption and compact size.
  • General purpose switching: Suitable for various general-purpose switching applications.

Features:

  • PNP Transistor: A PNP transistor with a collector current rating suitable for small to medium power applications.
  • Surface Mount Package: Facilitates automated assembly and is ideal for high-density PCB layouts.
  • Low Saturation Voltage: Ensures minimal voltage drop when the transistor is fully on, improving efficiency.
  • High Current Gain (hFE): Provides significant amplification capabilities, allowing the transistor to control larger currents with smaller input currents.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Efficient Amplification: High current gain allows for effective signal amplification with minimal distortion.
  • Fast Switching Speed: Enables rapid switching in high-frequency circuits, improving performance and responsiveness.
  • Compact Design: Surface mount package reduces board space requirements, enabling smaller and more compact electronic devices.
  • Reliable Performance: Manufactured by Central Semiconductor Corp, ensuring high quality and consistent performance.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Technical Specifications: The CZT2955 features a Collector-Emitter Voltage (VCEO) typically around -60V, Collector Current (IC) in the range of -600mA, and a Power Dissipation (PD) of approximately 350mW. The specific hFE (DC Current Gain) varies but is generally high, allowing for efficient amplification. Switching times are fast, making it suitable for high-speed applications. The operating and storage temperature ranges are broad, making it suitable for a wide range of environments.

In summary, the CZT2955 TR PBFREE from Central Semiconductor Corp is a versatile PNP transistor ideal for amplifier and high-speed switching applications. Its surface-mount package, high current gain, and lead-free finish make it a suitable choice for modern electronic designs where efficiency, compactness, and environmental compliance are crucial.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0266

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0903 $59.9665
130+ $0.8947 $116.3110
200+ $0.8667 $173.3400
280+ $0.8388 $234.8640
360+ $0.8108 $291.8880
480+ $0.7270 $348.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,788 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess