EN
  • EN
  • DE

CTLT3410M621TR PBFREE

Part No CTLT3410M621TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Trans GP BJT NPN 25V 1A 900mW 6-Pin Case TLM-621 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8541210080
Win Source Part Number 1053659-CTLT3410M621TR PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CTLT3410M621TR PBFREE CAD Model

Description

The CTLT3410M621TR PBFREE is a transient voltage suppressor (TVS) diode manufactured by Central Semiconductor Corp. This component is designed to protect sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is a crucial element in ensuring the reliability and longevity of electronic devices by clamping overvoltage events to safe levels.

Applications

  • ESD protection for data lines in smartphones and tablets.
  • Surge protection in communication equipment such as routers and modems.
  • Overvoltage protection in industrial control systems.
  • Protection of I/O interfaces in computers and peripherals.
  • Automotive electronics protection.

Features

  • Low clamping voltage for effective protection.
  • Fast response time to transient events.
  • Low leakage current to minimize power consumption.
  • Small form factor for space-constrained applications.
  • PBFREE – Lead-free construction.
  • Unidirectional TVS diode.
  • Surface Mount Device (SMD).

Benefits

  • Enhanced reliability of electronic systems by preventing damage from voltage transients.
  • Reduced downtime and maintenance costs due to fewer component failures.
  • Improved product lifespan by protecting sensitive components.
  • Compliance with industry standards for ESD and surge protection.
  • Smaller and more efficient designs due to the compact size of the device.

Additional Details

The CTLT3410M621TR PBFREE typically features a standoff voltage around 34V, with a peak pulse power dissipation tailored to handle specific surge conditions. The specific clamping voltage depends on the surge current. This TVS diode is commonly available in a small SMD package, making it suitable for high-density PCB layouts. Its lead-free construction ensures compliance with environmental regulations. Consult the manufacturer's datasheet for precise electrical characteristics, including clamping voltage versus surge current, reverse standoff voltage, and maximum peak pulse current. The device is designed to operate within a specific temperature range, which should be verified in the datasheet to ensure proper operation under various environmental conditions.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess