EN
  • EN
  • DE

CS18B

Part No CS18B
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description SILICON CONTROLLED RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Central Semiconductor Corp
Win Source Part Number 1163080-CS18B
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS18B CAD Model

Description

The CS18B is a silicon rectifier manufactured by Central Semiconductor Corp. As an end-of-life (EOL) product, its active production has ceased, though the component was historically used in diverse electronic applications.

Applications

  • Power Supplies: Used for rectification in power supply circuits to convert AC voltage to DC voltage.
  • Voltage Clamping: Provides voltage clamping to protect sensitive circuits from overvoltage conditions.
  • Reverse Polarity Protection: Used in circuits for reverse polarity protection to prevent damage from incorrect power connections.
  • Signal Demodulation: Employed in signal demodulation circuits to recover information from modulated signals.

Features

  • High Surge Current Capability: Withstands high surge currents, preventing damage from transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss due to forward conduction, enhancing efficiency.
  • High Reliability: Designed for dependable operation under various environmental conditions.
  • Fast Switching Speed: Supports efficient rectification in high-frequency applications.

Benefits

  • Efficient Power Conversion: Low forward voltage drop ensures efficient power conversion in power supply circuits.
  • Robust Protection: High surge current capability protects circuits from damage due to voltage transients.
  • Long-Term Reliability: Reliable performance reduces the need for frequent replacements.

Additional Details

The CS18B is generally available in a standard diode package. Given its EOL status, obtaining this component may be difficult, requiring the use of substitute components or remaining stock from suppliers. The Central Semiconductor Corp. datasheet provides detailed electrical specifications, including voltage and current ratings, and thermal characteristics.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess