EN
  • EN
  • DE

CMSH1-60HE TR13

Part No CMSH1-60HE TR13
Manufacturer Central Semiconductor Corp
Catalog Custom Parts (B - D)
Description Diode Schottky 60V 1A 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129132-CMSH1-60HE TR13
Categories Custom Parts
Manufacturer Central Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMSH1-60HE TR13 CAD Model

Description

The CMSH1-60HE TR13 is a surface-mount Schottky barrier rectifier manufactured by Central Semiconductor Corp. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them efficient for high-frequency applications and minimizing power loss.

Applications:

  • High-frequency rectification
  • Switching power supplies
  • Reverse polarity protection
  • DC-DC converters
  • Freewheeling diodes

Features:

  • Repetitive Peak Reverse Voltage: 60V
  • Average Forward Current: 1A
  • Low forward voltage drop
  • Fast switching speed
  • Surface Mount Package (SMA)

Benefits:

  • Efficient rectification at high frequencies
  • Reduces power loss in switching circuits
  • Protects circuits from reverse polarity damage
  • Compact size for high-density PCB layouts
  • Improved efficiency in DC-DC conversion

Specifications:

The CMSH1-60HE TR13 comes in an SMA package. The forward voltage drop is typically around 0.7V at 1A. It exhibits a fast reverse recovery time. It is designed to operate reliably over a wide temperature range. Detailed electrical characteristics and thermal performance can be found in the manufacturer's datasheet.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Comchip Technology
Lowest to $0.0497
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
TDK Corporation
Lowest to $0.0750
ACX
Lowest to $0.1305
Dell
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess