EN
  • EN
  • DE
  • IT

TMP88PS34NG

Part No TMP88PS34NG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description CMOS 8-Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218978-TMP88PS34NG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP88PS34NG CAD Model

Description

The TMP88PS34NG is a microcontroller from Toshiba Semiconductor and Storage, belonging to the TLCS-870/C1 Series. It's designed for a wide range of applications, especially in consumer electronics requiring sophisticated control functions.

Applications

  • Television (TV) Control Systems: Used for managing various TV functions such as channel selection, volume control, display settings, and input/output management.
  • Audio/Video (AV) Equipment: Integrated into AV receivers, DVD players, and other multimedia devices for system control and user interface management.
  • Home Appliance Control: Employed in controlling washing machines, refrigerators, microwave ovens, and air conditioners, managing functions like temperature regulation, cycle control, and user interaction.
  • Industrial Control Systems: Suitable for basic industrial control applications, including process monitoring, motor control, and data acquisition.
  • Remote Control Devices: Used within remote controls for various electronic devices, handling button presses, signal encoding, and transmission.

Features

  • 8-Bit Microcontroller: Operates as an 8-bit processor, balancing performance with cost-effectiveness.
  • On-Chip Memory: Includes built-in ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data processing.
  • I/O Ports: Offers multiple input/output ports for interfacing with external devices, sensors, and actuators.
  • Timers/Counters: Equipped with timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: Incorporates serial communication interfaces like UART (Universal Asynchronous Receiver/Transmitter) for data transfer with other devices.
  • Interrupt Handling: Supports interrupt handling for responding to real-time events and asynchronous inputs.

Benefits

  • Integrated Functionality: Combines processing, memory, and I/O capabilities into a single chip, reducing component count and system cost.
  • Flexible Interfacing: Provides versatile I/O ports and communication interfaces for connecting to a wide range of external devices and sensors.
  • Real-Time Control: Enables precise timing control and event management through timers, counters, and interrupt handling.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications and environmentally conscious designs.
  • Simplified Development: Supported by development tools, software libraries, and documentation for easier programming and debugging.

Additional Details

Specific technical specifications for the TMP88PS34NG, such as clock speed, memory size (ROM and RAM), number of I/O ports, and specific communication interfaces, can vary. Refer to the official Toshiba datasheet for detailed specifications and application notes. It is typically packaged in a QFP (Quad Flat Package).

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess