EN
  • EN
  • DE

CMSD7000

Part No CMSD7000
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Arrays
Description SUPER-MINI DUAL SILICON SWITCHING DIODE SERIES CONNECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162517-CMSD7000
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMSD7000 CAD Model

Description

The CMSD7000 is a high-speed switching diode array manufactured by Central Semiconductor Corp. This device consists of two series-connected diodes in a single surface-mount package, providing a compact solution for various applications. The CMSD7000 is designed for fast switching speeds and low capacitance, making it suitable for demanding high-frequency circuits.

Applications

  • High-speed switching circuits
  • Protection circuits
  • Data line clamping
  • Small signal switching
  • Mobile devices

Features

  • Fast switching speed: trr < 4 ns
  • Low capacitance: CT < 4 pF
  • Surface mount package: SOT-23
  • High breakdown voltage: VR = 100V
  • Low leakage current
  • Lead-Free Finish/RoHS Compliant (Note1) (*In compliance with European Directive 2002/95/EC requirements)

Benefits

  • Reduced board space: The dual diode configuration in a single package saves valuable PCB real estate.
  • Improved switching performance: The fast switching speed and low capacitance enable efficient operation in high-frequency circuits.
  • Enhanced circuit protection: The high breakdown voltage and low leakage current provide reliable protection against voltage transients.
  • Simplified assembly: The surface mount package is easy to handle and solder during assembly.
  • Environmentally friendly: RoHS compliant for environmental regulations.

Additional Details

The CMSD7000 is housed in a SOT-23 package. The maximum forward current is 200mA, and the operating temperature range is -65°C to +150°C. It's important to consult the datasheet for detailed electrical characteristics and application notes to ensure proper implementation. The device's fast recovery time is crucial in applications where minimal switching losses are required, and its low capacitance minimizes signal distortion at high frequencies. The robust design and high-quality manufacturing of Central Semiconductor Corp contribute to the reliability and long-term performance of the CMSD7000.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess