EN
  • EN
  • DE

CMPZDC6V8

Part No CMPZDC6V8
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description DUAL ZENER DIODE DUAL ZENER DIODE 350mW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162490-CMPZDC6V8
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPZDC6V8 CAD Model

Description

The CMPZDC6V8 is a Zener diode manufactured by Central Semiconductor Corp. It's designed for voltage regulation and transient voltage suppression in various electronic circuits. This device comes in a small SOT-23 package, making it suitable for high-density PCB applications.

Applications

  • Voltage Regulation
  • Transient Voltage Suppression
  • Clipping Circuits
  • Protection of Sensitive Electronic Components
  • Level Shifting

Features

  • SOT-23 Package: Compact size for space-constrained applications.
  • Zener Voltage of 6.8V: Precisely regulates voltage at this level.
  • Low Leakage Current: Minimizes power loss in the circuit.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Precise Voltage Regulation: Ensures stable voltage supply for sensitive components.
  • Effective Transient Protection: Safeguards circuits from damage due to voltage surges.
  • Space Saving: Small SOT-23 package allows for high-density board designs.
  • Improved Circuit Reliability: Protects components from voltage-related failures.
  • Reduced Power Consumption: Low leakage current contributes to energy efficiency.

Additional Details

The CMPZDC6V8 has a power dissipation of typically 350mW. Its operating and storage temperature range is typically from -65°C to +150°C. The Zener voltage is tested at a specific test current (typically Iz = 5mA). It is crucial to consult the datasheet for the exact specifications of the device, including the dynamic impedance and reverse leakage current at different temperatures and voltages. The device is commonly used in portable devices, consumer electronics, and industrial control systems for protection and regulation purposes. The peak pulse power dissipation is also a key parameter for surge protection applications, and it is generally specified in the datasheet under defined pulse conditions.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess