EN
  • EN
  • DE

CMPZDA22V TR TIN/LEAD

Part No CMPZDA22V TR TIN/LEAD
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Zener Array Dual Common Anode 22V 350mW 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978965-CMPZDA22V TR TIN/LEAD
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMPZDA22V TR TIN/LEAD CAD Model

Description

The CMPZDA22V TR TIN/LEAD is a dual Zener diode array manufactured by Central Semiconductor Corp. It provides transient voltage suppression (TVS) for sensitive electronic components, protecting them from voltage transients induced by ESD (Electrostatic Discharge), lightning, and inductive switching. The 'TR' signifies tape and reel packaging, and 'TIN/LEAD' indicates the lead finish.

Applications

  • Data line protection: Protecting I/O interfaces such as USB, Ethernet, and serial communication ports.
  • Portable devices: Safeguarding sensitive circuits in smartphones, tablets, and other mobile electronics.
  • Automotive electronics: Protecting automotive control systems from voltage surges.
  • Industrial control systems: Providing transient voltage protection for industrial equipment.
  • Medical devices: Ensuring the reliability of critical medical electronic equipment.

Features

  • Dual Zener Diode Array: Integrates two Zener diodes in a single package.
  • Transient Voltage Suppressor (TVS): Designed to protect against voltage spikes.
  • Low Clamping Voltage: Ensures effective protection of sensitive circuits.
  • Fast Response Time: Quickly clamps transient voltages, preventing damage.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • TIN/LEAD Finish: Provides excellent solderability.

Benefits

  • Enhanced equipment reliability: Protects electronic circuits from damage due to transient voltage events.
  • Reduced downtime: Prevents equipment failure caused by voltage surges.
  • Improved system performance: Ensures stable operation of electronic systems.
  • Cost-effective protection: Provides a cost-efficient solution for protecting sensitive electronic components.

Additional Details

The CMPZDA22V features a Zener voltage of approximately 22 volts. Its key parameters include breakdown voltage, clamping voltage, and peak pulse power dissipation. The TIN/LEAD finish provides good solderability, which is beneficial for certain manufacturing processes. Note: While Tin/Lead offers soldering benefits, it's important to check current regulations regarding lead content for particular applications and regions.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess