EN
  • EN
  • DE

CMPZ5250B

Part No CMPZ5250B
Manufacturer Central Semiconductor Corp
Catalog Diodes - Zener - Single
Description 350 mW ZENER DIODE 5% TOLERANCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Central Semiconductor Corp
Win Source Part Number 1162467-CMPZ5250B
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPZ5250B CAD Model

Description

The CMPZ5250B is a Zener diode manufactured by Central Semiconductor Corp. Zener diodes are specifically designed to operate in the reverse breakdown region, providing a stable voltage reference. The CMPZ5250B is commonly used for voltage regulation and protection in various electronic circuits.

Applications

  • Voltage regulation: Maintaining a stable voltage output in power supplies and other circuits.
  • Voltage clamping: Protecting sensitive components from overvoltage conditions.
  • Reference voltage: Providing a stable voltage reference for analog circuits.
  • Transient suppression: Protecting circuits from voltage spikes and surges.
  • Clipping circuits: Shaping waveforms by limiting voltage levels.

Features

  • Zener Diode: Designed for reverse breakdown operation.
  • Precise Voltage Regulation: Maintains a stable voltage despite variations in current or input voltage.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • High Surge Current Capability: Withstands high surge currents without degradation.

Benefits

  • Stable Voltage Output: Ensures consistent voltage levels in electronic circuits.
  • Protection Against Overvoltage: Prevents damage to sensitive components from voltage spikes.
  • Improved Circuit Performance: Enhances the accuracy and reliability of analog circuits.
  • Cost-Effective Solution: Provides a simple and cost-efficient method for voltage regulation and protection.

Additional Details

The CMPZ5250B has a Zener voltage of approximately 20 volts, with a power dissipation rating that varies depending on the package type. Key parameters include Zener voltage (Vz), Zener test current (Izt), and reverse leakage current (Ir). Its small footprint makes it suitable for high-density circuit boards.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess