EN
  • EN
  • DE

GDZ12LP3-7

Part No GDZ12LP3-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER DFN0603-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Power - Max 250mW
Current - Reverse Leakage at Vr 100nA at 8V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package X3-DFN0603-2
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800861-GDZ12LP3-7
Ultra Librarian 3D Model Ultra Librarian GDZ12LP3-7 CAD Model

Description

Introducing the GDZ12LP3-7 Zener Diode from Diodes Incorporated

The GDZ12LP3-7 is a high-performance Zener diode crafted by the renowned semiconductor manufacturer Diodes Incorporated. This precision device is designed to provide a reliable voltage regulation solution in a vast array of electronic applications. The GDZ12LP3-7 is particularly well-suited for use in situations where space is at a premium and low leakage current is essential.

Key Features

  • Low Leakage Current: The GDZ12LP3-7 boasts an impressively low leakage current, which enhances the overall efficiency of the device and ensures stable performance over time.
  • High Reliability: Diodes Incorporated is known for their commitment to quality, and the GDZ12LP3-7 is no exception. It is built to meet high reliability standards, ensuring consistent performance and a long operational life.
  • Surface-Mount Package: This Zener diode comes in a compact SOD-323 package, making it ideal for surface-mount technology (SMT) applications. Its small footprint allows for high-density mounting, which is perfect for modern electronic devices.
  • Nominal Zener Voltage: The device features a nominal Zener voltage of 12V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 200mW, the GDZ12LP3-7 is capable of handling moderate levels of power without compromising its integrity or performance.

Applications

The versatility of the GDZ12LP3-7 Zener diode makes it an ideal choice for a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices

Whether you are designing a sophisticated power management system or simply need a reliable voltage reference in your circuit, the GDZ12LP3-7 from Diodes Incorporated is a component that promises to deliver performance and durability. Its combination of low leakage, high reliability, and compact size makes it an excellent choice for designers looking to enhance their electronic products.

For detailed specifications and application notes, engineers and product designers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure the GDZ12LP3-7 is utilized to its full potential within the appropriate design parameters.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0462 $57.7500
3,040+ $0.0380 $115.5200
4,720+ $0.0367 $173.2240
6,495+ $0.0356 $231.2220
8,390+ $0.0344 $288.6160
11,240+ $0.0309 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,625 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess