The CMPZ5233B is a Zener diode manufactured by Central Semiconductor Corp. This diode is designed to provide stable voltage regulation and over-voltage protection in a variety of electronic circuits.
Applications:
- Voltage Regulation
- Over-Voltage Protection
- Voltage Clipping
- Transient Suppression
Features:
- Planar Die Construction
- Zener Voltage Tolerance of ±5%
- Surface Mount Package (SOD-323)
- 500mW Power Dissipation
- RoHS Compliant
Benefits:
- Precise Voltage Regulation: Maintains a stable voltage level, ensuring consistent circuit performance.
- Over-Voltage Protection: Safeguards sensitive components from damaging voltage spikes.
- Compact Design: Small footprint allows for efficient use in space-constrained applications.
- Reliable Performance: Provides consistent and dependable operation in various environmental conditions.
Additional Details:
The CMPZ5233B is packaged in a SOD-323 surface mount package. Key electrical specifications include a Zener voltage (VZ) of 5.6V with a tolerance of ±5%. The maximum power dissipation is 500mW. The operating and storage junction temperature range spans from -65°C to +150°C.
This Zener diode's low dynamic impedance ensures stable voltage regulation across a range of current levels. Its low reverse leakage current contributes to high energy efficiency and minimal power loss.
Central Semiconductor Corp. manufactures the CMPZ5233B adhering to rigorous quality control standards. It's designed to meet the demands of modern electronic applications requiring both dependable voltage regulation and effective protection against voltage surges.