EN
  • EN
  • DE

CMOZ18L

Part No CMOZ18L
Manufacturer Central Semiconductor Corp
Catalog Diodes - Zener - Single
Description ULTRAmini. LOW LEVEL ZENER DIODE 2.4 VOLTS THRU 43 VOLTS 350mW, 5% TOLERANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162344-CMOZ18L
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMOZ18L CAD Model

Description

The CMOZ18L is a Zener diode manufactured by Central Semiconductor Corp. It is designed to provide voltage regulation and overvoltage protection in various electronic circuits. This Zener diode offers a stable reference voltage and can be used to protect sensitive components from voltage spikes.

Applications:

  • Voltage Regulation: Used in voltage regulator circuits to provide a stable output voltage.
  • Overvoltage Protection: Employed in overvoltage protection circuits to protect sensitive components from voltage spikes.
  • Clipping Circuits: Used in clipping circuits to limit the voltage of a signal.
  • Reference Voltage Sources: Integrated into reference voltage source circuits to provide a stable reference voltage.
  • Power Supplies: Employed in power supplies to regulate the output voltage.

Features:

  • Precise Zener Voltage: Offers a precise Zener voltage for accurate voltage regulation.
  • Low Dynamic Impedance: Provides stable voltage regulation over a wide range of currents.
  • Small Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • High Reliability: Designed for long-term reliability and stable performance.
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits:

  • Stable Voltage Regulation: Provides stable voltage regulation in various electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and overvoltage conditions.
  • Simplified Design: Simplifies circuit design by providing a stable reference voltage.
  • Compact Size: Allows for use in space-constrained applications.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation and overvoltage protection.

Additional Details:

The CMOZ18L has a Zener voltage (VZ) of 18V with a tolerance of ±5%. The dynamic impedance (ZZT) is typically around 5 ohms. The power dissipation is typically 500mW. It is typically packaged in a SOD-123 package. Refer to the Central Semiconductor Corp datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess