EN
  • EN
  • DE

CMMSH1-100

Part No CMMSH1-100
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SILICON SCHOTTKY RECTIFIERS SCHOTTKY RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162339-CMMSH1-100
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMMSH1-100 CAD Model

Description

The CMMSH1-100 is a surface-mount Schottky Barrier Rectifier Diode manufactured by Central Semiconductor Corp. It's designed for high-frequency applications that require fast switching speeds and low forward voltage drop. The device is commonly used in circuits where efficiency and minimal power loss are critical.

Applications

  • Switching Power Supplies: As a rectifier in high-frequency switching power supplies.
  • DC-DC Converters: In voltage step-up and step-down circuits.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply connections.
  • Free-wheeling Diode: Protecting inductive loads, such as relays and motors, from voltage spikes.
  • Clamping Circuits: Limiting voltage levels in sensitive electronic circuits.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Surge Current Capability: Can withstand high current surges without degradation.
  • Low Reverse Leakage Current: Reduces standby power consumption.

Benefits

  • Improved Efficiency: Minimizes power loss in power conversion circuits.
  • Reduced Heat Dissipation: Low forward voltage drop reduces heat generation.
  • Compact Design: Surface mount package enables smaller and denser circuit layouts.
  • Enhanced Reliability: Withstands transient voltage and current surges.
  • Simplified Assembly: Suitable for automated pick-and-place assembly.

Additional Details

The CMMSH1-100 has a maximum repetitive peak reverse voltage of 100V and a maximum average forward rectified current of 1A. The typical forward voltage drop is typically 0.8 V at 1A. The device is available in a surface mount package. The fast reverse recovery time of Schottky diodes makes them ideal for high-frequency applications where switching losses need to be minimized. The CMMSH1-100 offers a balance of performance, size, and cost-effectiveness for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess