EN
  • EN
  • DE

CMMR1U-02 TR PBFREE

Part No CMMR1U-02 TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A SOD123F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 6 Weeks
Features Diode Standard 200 V 1A Surface Mount SOD-123F
Manufacturer Central Semiconductor Corp
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123F
Family Name CMMR1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1514-CMMR1U-02TRPBFREETR, CMMR1U-02CT-ND, CMMR1U-02 DKR-ND, CMMR1U-02 CT-ND, CMMR1U-02TR-ND, CMMR1U-02 CT, CMMR1U-02TR, 1514-CMMR1U-02TRPBFREEDKR, CMMR1U-02 DKR, 1514-CMMR1U-02TRPBFREECT, CMMR1U-02 TR-ND, CMMR1U-02DKR, CMMR1U-02DKR-ND, CMMR1U-02CT, CMMR1U-02 TR, CMMR1U-02 TR LEAD FREE
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866938-CMMR1U-02 TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CMMR1U-02 TR PBFREE CAD Model

Description

The Central Semiconductor Corp Diode Standard 200 V 1A Surface Mount SOD-123F is a fast recovery diode, manufactured by Central Semiconductor Corp.

  • Speed: <= 500ns and > 200mA (Io)
  • Use: Discrete semiconductor products
  • Package: SOD-123F
  • Packaging: Reel-TR
  • Mounting: Surface Mountable
  • Family Name: CMMR1
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 6 weeks
  • REACH: Unaffected
  • HTSUS: 8541.10.0080
  • Other Part Numbers: 1514-CMMR1U-02TRPBFREETR, CMMR1U-02CT-ND, CMMR1U-02 DKR-ND, CMMR1U-02 CT-ND, CMMR1U-02TR-ND, CMMR1U-02 CT, CMMR1U-02TR, 1514-CMMR1U-02TRPBFREEDKR, CMMR1U-02 DKR, 1514-CMMR1U-02TRPBFREECT, CMMR1U-02 TR-ND, CMMR1U-02DKR, CMMR1U-02DKR-ND, CMMR1U-02CT, CMMR1U-02 TR, CMMR1U-02 TR LEAD FREE.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3620 $50.6800
340+ $0.2970 $100.9800
525+ $0.2877 $151.0425
720+ $0.2784 $200.4480
930+ $0.2692 $250.3560
1,245+ $0.2413 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,820 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess