EN
  • EN
  • DE

CLL5235B TR PBFREE

Part No CLL5235B TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980818-CLL5235B TR PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLL5235B TR PBFREE CAD Model

Description

The CLL5235B TR PBFREE is a Zener diode manufactured by Central Semiconductor Corp. It's designed to provide stable reverse voltage regulation in various electronic circuits. The 'TR PBFREE' designation indicates that it is lead-free and suitable for applications requiring RoHS compliance. Zener diodes are specifically engineered to operate in the reverse breakdown region, maintaining a near-constant voltage across their terminals over a wide range of current variations. This characteristic makes them ideal for voltage regulation, voltage clipping, and overvoltage protection.

Applications

  • Voltage Regulation: Maintaining a stable output voltage in power supplies and other voltage-sensitive circuits.
  • Voltage Clipping: Limiting the voltage to a specific level to protect sensitive components.
  • Overvoltage Protection: Shunting excess voltage to ground to prevent damage to downstream circuitry.
  • Reference Voltage: Providing a stable reference voltage for analog circuits and instrumentation.
  • Transient Voltage Suppression: Protecting circuits from voltage spikes and surges.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage for accurate regulation.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency.
  • Sharp Breakdown Characteristic: Provides a well-defined breakdown voltage for reliable operation.
  • Pb-Free Finish: Complies with RoHS requirements for environmental friendliness.
  • Surface Mount Package: Facilitates automated assembly and saves board space.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance of voltage-sensitive circuits.
  • Enhanced Circuit Protection: Protects components from overvoltage and transient voltage conditions.
  • Improved Reliability: Central Semiconductor's rigorous quality control ensures high reliability.
  • Environmental Compliance: Pb-Free finish meets environmental regulations.
  • Easy Integration: Surface mount package simplifies assembly.

Additional Details

The CLL5235B TR PBFREE comes in a small surface mount package like SOD-123. Important specifications include the Zener voltage (VZ), reverse leakage current (IR), and power dissipation (PD). Designers should consult the datasheet for detailed electrical characteristics, temperature coefficients, and derating curves. Typical applications are in power supplies, instrumentation, and communication equipment where stable voltage regulation and overvoltage protection are critical.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess