The 2N4928 is a silicon NPN Darlington power transistor manufactured by Central Semiconductor Corp. It is designed for high-gain amplifier and switching applications, providing a high current gain compared to standard bipolar transistors.
Applications
- Power Amplifiers
- Switching Regulators
- Motor Control Circuits
- Hammer Drivers
- Relay Drivers
Features
- NPN Darlington Transistor
- High DC Current Gain (hFE)
- Low Saturation Voltage
- Fast Switching Speed
- High Power Dissipation Capability
Benefits
- High Gain: Darlington configuration provides extremely high current gain, simplifying driver requirements.
- Efficient Switching: Low saturation voltage minimizes power dissipation during switching.
- Reliable Performance: Central Semiconductor Corp's reputation ensures a reliable component.
- Easy to Drive: Requires less base current than standard transistors for the same collector current.
- Versatile Power Control: Suitable for a wide range of power amplifier and switching applications.
Additional Details
The 2N4928 typically features a collector-emitter voltage (VCEO) rating of around 80-100V, collector current (IC) rating of around 4-5A and a power dissipation (PD) rating of about 40-50W, but these specifications should always be confirmed in the Central Semiconductor datasheet. It is commonly packaged in a TO-220 package or similar. A heat sink is generally required to manage the heat generated during operation at higher power levels. Designers should refer to the datasheet for safe operating area (SOA) curves and derating factors to ensure reliable performance under varying operating conditions. The high gain of the Darlington configuration makes it sensitive to leakage current and temperature variations. Proper biasing and thermal management are crucial for stable operation.