EN
  • EN
  • DE

1SMC6.0CA

Part No 1SMC6.0CA
Manufacturer Central Semiconductor Corp
Catalog TVS - Diodes
Description BI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 1500 WATTS, 5.0 THRU 170 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1122692-1SMC6.0CA
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMC6.0CA CAD Model

Description

The 1SMC6.0CA is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Central Semiconductor Corp. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This TVS diode is characterized by its fast response time, high surge capability, and low clamping voltage, making it suitable for a wide range of applications.

Applications

  • Protection of I/O interfaces
  • Protection of VCC bus lines
  • Protection of signal lines
  • Protection of microprocessors and memory devices
  • Protection of sensitive electronic equipment in industrial, consumer, and automotive applications

Features

  • Surface-mount SMC package
  • Unidirectional or bidirectional configuration
  • Fast response time
  • High surge current capability
  • Low clamping voltage
  • RoHS compliant

Benefits

  • Effective Transient Voltage Suppression: Provides robust protection against voltage surges, preventing damage to sensitive components and improving system reliability.
  • Fast Response Time: Quickly clamps transient voltages, minimizing the risk of overvoltage damage.
  • Compact Size: The SMC package allows for high-density board layouts.
  • High Surge Capability: Can withstand high surge currents without degradation, ensuring long-term protection.
  • Easy to Use: Simplified circuit design with minimal external components required.

Additional Details

The 1SMC6.0CA is available in both unidirectional and bidirectional configurations. The unidirectional version is designed for DC circuits, while the bidirectional version is suitable for AC circuits. The TVS diode operates by clamping the voltage to a safe level when a transient occurs, diverting excess current away from the protected components.

Technical Specifications (typical):

  • Reverse Stand-Off Voltage (VRWM): 6.0V
  • Breakdown Voltage (VBR): 6.67V to 7.37V
  • Clamping Voltage (VC): 10.3V
  • Peak Pulse Current (IPP): 48.5A
  • Power Dissipation (PD): 1500W

The 1SMC6.0CA is a reliable and cost-effective solution for protecting electronic circuits from transient voltage events. Its robust design and excellent performance make it a popular choice for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess