The 1SMC22CA is a transient voltage suppressor (TVS) diode manufactured by Central Semiconductor Corp. It's designed to protect electronic circuits and sensitive components from voltage transients caused by electrostatic discharge (ESD), inductive switching, and lightning strikes. This bidirectional TVS diode belongs to the 1SMC series, known for its high surge current capability and robust performance. The 1SMC22CA offers effective overvoltage protection in a compact surface-mount package.
Applications
- Protection of data lines
- Surge protection for communication equipment
- Overvoltage protection for power supplies
- Industrial control systems
- Automotive electronics
Features
- Bidirectional TVS diode
- Surface mount SMC package
- Glass passivated chip junction
- Excellent clamping capability
- High surge capability: 1500W peak pulse power capability with a 10/1000μs waveform
- Fast response time: typically less than 1.0ps from 0 Volts to BV min
- Low incremental surge resistance
- RoHS compliant
Benefits
- Protects sensitive electronic devices from damage due to voltage surges
- Improves the reliability and longevity of electronic equipment
- Reduces downtime and maintenance costs associated with overvoltage failures
- Provides a cost-effective solution for transient voltage protection
- Simplifies circuit design with its compact size and easy integration
Additional Details
The 1SMC22CA features a stand-off voltage of 22V, suitable for protecting circuits operating at or around this voltage level. The 'CA' suffix indicates that it's a bidirectional device, offering protection against both positive and negative voltage transients. It comes in a surface-mount SMC/DO-214AB package. With its fast response time and high surge handling capability, the 1SMC22CA effectively clamps transient voltages to safe levels, preventing damage to downstream components. The operating temperature range is typically -55°C to +150°C.