The 1SMB51A is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Central Semiconductor Corp. It is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), inductive load switching, and lightning strikes. This is a unidirectional TVS Diode.
Applications
- I/O ports
- Data lines
- Power supplies
- Microcontroller protection
- Communication interfaces
Features
- Surface mount SMB package
- Unidirectional configuration
- Fast response time
- High surge capability
- Low clamping voltage
Benefits
- Effective protection against voltage transients.
- Rapidly clamps overvoltage conditions to safe levels.
- Handles high surge currents without damage.
- Limits the voltage across protected components.
- Increases the reliability and lifespan of electronic devices.
Technical Specifications
The 1SMB51A has a standoff voltage of 51V. The breakdown voltage typically ranges between 56.7V and 62.7V. The clamping voltage at peak pulse current is approximately 82.4V. The peak pulse power is rated at 600W. The operating temperature range is typically -55°C to +150°C. The forward voltage at 1A is around 3.5V.
Note: Always consult the manufacturer's datasheet for precise specifications, including surge current capability, clamping voltage, and operating temperature range, to ensure optimal performance and reliability in your specific application.