The UPG2150T5L-E2 is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for various wireless communication applications. This switch features low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end designs. Its compact T5L package minimizes board space requirements.
Applications:
- Wireless LAN (WLAN)
- Bluetooth
- Zigbee
- Cellular communication systems (e.g., GSM, UMTS, LTE)
- ISM band applications (e.g., remote controls, sensor networks)
Features:
- Low insertion loss: Typically 0.4 dB at 2.4 GHz
- High isolation: Typically 25 dB at 2.4 GHz
- High linearity: IIP3 of +60 dBm
- Single positive control voltage
- Compact T5L package (1.5 x 1.5 x 0.55 mm)
- Low power consumption
Benefits:
- Improved signal strength and range in wireless systems due to low insertion loss.
- Reduced interference and crosstalk due to high isolation.
- Enhanced signal quality and reduced distortion due to high linearity.
- Simplified circuit design and reduced component count due to single positive control voltage.
- Minimized board space requirements due to compact package.
- Extended battery life in portable devices due to low power consumption.
Additional Details:
The UPG2150T5L-E2 operates with a single positive control voltage, typically between 1.8V and 3.3V. It is designed for operation in the frequency range of 0.1 to 6.0 GHz. The switch is fabricated using CEL's advanced GaAs MMIC process, ensuring high performance and reliability. The T5L package is lead-free and RoHS compliant. The control voltage is applied to the control pins to switch the RF signal between the two output ports. The device is designed to be used with a 50-ohm impedance system. The operating temperature range is typically -40°C to +85°C.