EN
  • EN
  • DE

PS2701-1-F4

Part No PS2701-1-F4
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH ISOLATION VOLTAGE SOP MULTI PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352166-PS2701-1-F4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2701-1-F4 CAD Model

Description

The PS2701-1-F4 is a high-performance, single-channel, high-speed Optocoupler manufactured by CEL (California Eastern Laboratories). It is designed for high-density mounting and offers excellent isolation characteristics, making it suitable for a variety of industrial and communication applications. This optocoupler provides reliable signal transfer between circuits with different voltage levels while maintaining electrical isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverters: Provides isolation in inverter circuits for motor control.
  • Measuring instruments: Employed to isolate sensitive measurement circuits from high-voltage sections.
  • Power Supplies: Used for feedback isolation and control in switched-mode power supplies.
  • FA Networks: Isolates communication lines in factory automation networks.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • High-Speed Switching: Enables fast data transfer rates, suitable for high-speed applications.
  • Compact Package: Designed for high-density mounting, saving board space.
  • Low Input Current: Reduces power consumption.
  • Pb-Free Construction: Compliant with environmental regulations.

Benefits:

  • Enhanced Safety: High isolation voltage ensures safety in high-voltage environments.
  • Improved Performance: High-speed switching capabilities allow for faster and more efficient data transmission.
  • Space Saving: Compact package design allows for high-density mounting, reducing overall system size.
  • Reduced Power Consumption: Low input current minimizes power usage, making it energy-efficient.
  • Environmental Compliance: Pb-free construction ensures compliance with environmental standards.

Additional Details:

The PS2701-1-F4 utilizes an LED on the input side and a phototransistor on the output side to achieve optical isolation. Its key specifications include a high isolation voltage (typically 5 kVrms or higher), a high current transfer ratio (CTR), and a wide operating temperature range. The package type is typically a small outline package (SOP), allowing for surface mount assembly. It's designed to meet stringent industrial safety standards. The 'F4' suffix often indicates specific packaging or testing variations. For precise specifications, consult the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess