Products specifications Report Issue?

Category Optoelectronics - Incandescent, Neon Lamps
Mfr CEC Industries
Package Bulk
Product Status Active
Voltage Rating 28V
MSCP (Mean Spherical Candle Power) 3
Lens Size T-3.25
Lead Style Wire Terminal
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8539.29.2500
Win Source Part Number 21436-464E
Ultra Librarian 3D Model Ultra Librarian 464E CAD Model

Description

464E

The 464E electronic component is an integral part of precision engineering projects, offering unparalleled accuracy and ease of use. It is built to simplify the most complex tasks with utmost efficiency.

  • Applications/Projects:
    • Medical equipment
    • Data acquisition systems
    • Advanced scientific research instruments
    • Aerospace technology
  • Features and Benefits:
    • Supreme accuracy for sensitive applications
    • Intuitive interface for ease of application
    • High-speed data processing potential
    • Maintenance-free operation
  • Additional Details:
    • Designed to meet rigorous international quality standards.
    • Offered with a comprehensive warranty and support package.

You May Also Be Interested in

CEC Industries
Box of 10 T3 1/4 28V 0.17A WEDGE
Need more? Email Us
ECAD model for 464E
JKL Components Corp.
LAMP INCAND RT-3/4 WIRE TERM 5V
Need more? Email Us
ECAD model for 7133
JKL Components Corp.
LAMP INCAND RT-1 MIDG FLANGE 5V
Need more? Email Us
ECAD model for 7234
JKL Components Corp.
LAMP INCAND RT-1.25 TELE SLD 12V / Incandescent Lamp Clear 12V Round with Domed Top RT-1 1/4 Telephone Slide Base Liliput T4.6
Need more? Email Us
ECAD model for SM1250M
JKL Components Corp.
Incandescent Lamp Clear 24V Round with Domed Top RT-1 1/2 Telephone Slide Base Liliput T5.5
Need more? Email Us
ECAD model for SM2480L
Interlight
25CTC-RED TIP 130V
Need more? Email Us
ECAD model for WX-EL01-4
Interlight
4OW FROSTED TORPEDO BULB E26 M
Need more? Email Us
ECAD model for WW-L69B-4
Interlight
60W BENTTIP CLEAR MEDIUM 60EFC
Need more? Email Us
ECAD model for WW-S901-2
CEC Industries
Lamp 24V T-3.25 / Base: SV8-5 Festoon
Need more? Email Us
ECAD model for FT2410X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention